UIY Inc. Coaxial Attenuator 5W 8GHz SMA UIYCA5AS8

Description
5W 8GHz SMA – Coaxial Attenuator
Request a Quote Datasheet
Description
5W 8GHz SMA – Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 5W 8GHz SMA - UIYCA5AS8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 5W 8GHz SMA
UIYCA5AS8
Coaxial Attenuator 5W 8GHz SMA UIYCA5AS8
5W 8GHz SMA – Coaxial Attenuator

5W 8GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA5AS8
Product Name Coaxial Attenuator 5W 8GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details