Mini-Circuits RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω KMR-35M+

Description
Mini-Circuits’ KMR-35M+ is a coaxial 2.92 mm Right-Angle Male to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The KMR-35M+ features passivated stainless-steel construction and measures only 0.708” in length.
Request a Quote
Description
Mini-Circuits’ KMR-35M+ is a coaxial 2.92 mm Right-Angle Male to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The KMR-35M+ features passivated stainless-steel construction and measures only 0.708” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMR-35M+ is a 50Ω coaxial right-angle adapter connecting a 2.92 mm male connector to a 3.5 mm male connector, operating from DC to 33 GHz. It measures 0.708 inches in length and weighs 9.2 grams, with passivated stainless-steel construction. The adapter exhibits a typical insertion loss of 0.15 dB and a typical VSWR of 1.09:1 across its frequency range. Operating and storage case temperatures range from -45°C to +125°C. The part is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The KMR-35M+ is a 50Ω coaxial right-angle adapter connecting a 2.92 mm male connector to a 3.5 mm male connector, operating from DC to 33 GHz. It measures 0.708 inches in length and weighs 9.2 grams, with passivated stainless-steel construction. The adapter exhibits a typical insertion loss of 0.15 dB and a typical VSWR of 1.09:1 across its frequency range. Operating and storage case temperatures range from -45°C to +125°C. The part is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω
KMR-35M+
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω KMR-35M+
Mini-Circuits’ KMR-35M+ is a coaxial 2.92 mm Right-Angle Male to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The KMR-35M+ features passivated stainless-steel construction and measures only 0.708” in length.

Mini-Circuits’ KMR-35M+ is a coaxial 2.92 mm Right-Angle Male to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The KMR-35M+ features passivated stainless-steel construction and measures only 0.708” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KMR-35M+
Product Name RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Right Angle 50 - 70 GHz - WR15-185R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flan
Frequency Range 70000.0 MHz
View Details
RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω - DINFR-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.2 :1
View Details
1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Straight 50 - 70 GHz - WR15-185+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flange 1.85 m
Frequency Range 70000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω - SF-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details