JFW Industries, Inc. 75 Ohm Programmable Attenuator, Relay 75P-200

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Programmable Attenuator, Relay - 75P-200 - JFW Industries, Inc.
Indianapolis, IN, USA
75 Ohm Programmable Attenuator, Relay
75P-200
75 Ohm Programmable Attenuator, Relay 75P-200
The programmable attenuator models listed in the table are only our online models. JFW has over 2045 different models of programmable attenuators. If you can't find a model in the table that fits your exact 75 Ohm relay programmable attenuator requirement, please contact JFW. We do not charge NRE's for new 75 Ohm relay programmable attenuator models. We pride ourselves in the ability to offer custom programmable step attenuator models with the same pricing and delivery as our catalog programmable step attenuator models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm relay programmable attenuator model that meets your specific requirements. Relay step attenuators are controlled with DC voltages (+5Vdc, +12Vdc, +15Vdc, +24Vdc, +28Vdc, etc.) applied to the control pins. JFW can also provide our relay step attenuators with TTL control and a DC connector. Over 20 years ago JFW moved from making just programmable attenuators to also making RF test systems. Since JFW manufactures relay programmable attenuators, we are able to use our own 75 Ohm relay programmable attenuators inside of our RF test systems. That allows JFW to design and manufacture custom programmable attenuator test systems with no NRE's and quick delivery times. Send us a block diagram of your programmable attenuator assembly and JFW will respond with a ROM quote (rough order of magnitude) quote in 1-2 days. Please visit our test systems web page for more details on all of the RF test systems that JFW offers.

The programmable attenuator models listed in the table are only our online models. JFW has over 2045 different models of programmable attenuators. If you can't find a model in the table that fits your exact 75 Ohm relay programmable attenuator requirement, please contact JFW. We do not charge NRE's for new 75 Ohm relay programmable attenuator models. We pride ourselves in the ability to offer custom programmable step attenuator models with the same pricing and delivery as our catalog programmable step attenuator models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm relay programmable attenuator model that meets your specific requirements. Relay step attenuators are controlled with DC voltages (+5Vdc, +12Vdc, +15Vdc, +24Vdc, +28Vdc, etc.) applied to the control pins. JFW can also provide our relay step attenuators with TTL control and a DC connector.

Over 20 years ago JFW moved from making just programmable attenuators to also making RF test systems. Since JFW manufactures relay programmable attenuators, we are able to use our own 75 Ohm relay programmable attenuators inside of our RF test systems. That allows JFW to design and manufacture custom programmable attenuator test systems with no NRE's and quick delivery times. Send us a block diagram of your programmable attenuator assembly and JFW will respond with a ROM quote (rough order of magnitude) quote in 1-2 days. Please visit our test systems web page for more details on all of the RF test systems that JFW offers.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 75P-200
Product Name 75 Ohm Programmable Attenuator, Relay
Attenuator Type Variable
Frequency 2.15 GHz
Insertion Loss 0.8000 to 1.75 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Fixed Attenuator, High Power (75 to 1000 Watts) - 50FHAO-XXX-200 - JFW Industries, Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 3 GHz
VSWR 1.3 to 1.4 :1
View Details
Fixed Attenuator - 50HFAR-XXX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
VSWR 1.3 to 1.5 :1
View Details
Pushbutton Attenuator - 50B-002 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 0.7500 GHz
Insertion Loss 1 to 1.5 dB
View Details
19
Specs
Attenuator Type Variable
Frequency 1 GHz
Insertion Loss 4.5 dB
View Details