Qorvo 50 GHz Attenuator TGL4201-00

Description
Attenuators DC-50 GHz Fixed Atten-0dB (Thru) Product overview: TGL4201-00 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-TGL4201-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Attenuators DC-50 GHz Fixed Atten-0dB (Thru) Product overview: TGL4201-00 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-TGL4201-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 GHz Attenuator
852-TGL4201-00
50 GHz Attenuator 852-TGL4201-00
Attenuators DC-50 GHz Fixed Atten-0dB (Thru) Product overview: TGL4201-00 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-TGL4201-00 can be used for catalog matching and distributor lookup.

Attenuators DC-50 GHz Fixed Atten-0dB (Thru) Product overview: TGL4201-00 from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-TGL4201-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators
Product Number 852-TGL4201-00
Product Name 50 GHz Attenuator
Package Type Gel Pack
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Jitter Attenuators - SI5342D-D09593-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
2W Attenuator - 852-BW-S20W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers