RS Components, Ltd. 1952996

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1952996 - RS Components, Ltd.
Corby, Northants, United Kingdom
BNC 50î© Attenuators (m-f) 1GHz / 0.5W Interface Type = BNC Plug to BNC Socket Attenuation = 6dB Body Orientation = Straight Impedance = 50Ohms Operating Frequency = 0 - 1GHz Connector Type = BNC Gender A = Plug Gender B = Socket

BNC 50Ω Attenuators (m-f) 1GHz / 0.5W
Interface Type = BNC Plug to BNC Socket
Attenuation = 6dB
Body Orientation = Straight
Impedance = 50Ohms
Operating Frequency = 0 - 1GHz
Connector Type = BNC
Gender A = Plug
Gender B = Socket

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 1952996
Frequency 1 GHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7122946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Attenuation 20 dB
Connectors BNC
View Details
 - 7122942P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Attenuation 10 dB
Connectors BNC
View Details
 - 7123138P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Attenuation 20 dB
Connectors Type N
View Details
 - 7123107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 14 dB
Connectors Type N
View Details