HUBER+SUHNER AG Between Series Adapter 23017467

Description
PC3.5 plug(m) to QMA jack(f)
Request a Quote
Description
PC3.5 plug(m) to QMA jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 23017467 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
23017467
Between Series Adapter 23017467
PC3.5 plug(m) to QMA jack(f)

PC3.5 plug(m) to QMA jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23017467
Product Name Between Series Adapter
Connector Type QMA; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.4mm Female DC - 40GHz 50Ω - KM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details