Copper Mountain Technologies N-Female to N-Female Adapter NF50

Description
The NF50 is a coaxial adapter that operates in the frequency range from 0 to 6 GHz with N-Female to N-Female connectors. For more specifications of the NF50 adapter, please see the data sheet at right. Features: Excellent VSWR, 1.05:1 typ. Low insertion loss, 0.03 dB typ. Tri metal finish Applications: Interconnection of RF cables and equipment Connector saver
Request a Quote
Description
The NF50 is a coaxial adapter that operates in the frequency range from 0 to 6 GHz with N-Female to N-Female connectors. For more specifications of the NF50 adapter, please see the data sheet at right. Features: Excellent VSWR, 1.05:1 typ. Low insertion loss, 0.03 dB typ. Tri metal finish Applications: Interconnection of RF cables and equipment Connector saver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NF50 is an N-female to N-female coaxial adapter designed for RF interconnections, operating from DC to 26.5 GHz with a 50 Ω impedance. It features a gold-plated beryllium copper center contact and passivated stainless steel outer contact, with an insertion loss ≤ 0.04√(GHz) dB and return loss > 26 dB across the full frequency range. The adapter supports over 500 mating cycles, has a maximum VSWR of 1.20:1 from DC to 6 GHz, and a recommended coupling torque of 0.08 to 1.10 Nm. Electrical performance includes insulation resistance > 5 GΩ, working voltage of 335 V rms, and RF leakage > 100 dB up to 1 GHz. It operates and stores from -55°C to 105°C, weighs 6.2 g per piece, and is packaged one per box.

Datasheet Summary
Powered by GS/AI

The NF50 is an N-female to N-female coaxial adapter designed for RF interconnections, operating from DC to 26.5 GHz with a 50 Ω impedance. It features a gold-plated beryllium copper center contact and passivated stainless steel outer contact, with an insertion loss ≤ 0.04√(GHz) dB and return loss > 26 dB across the full frequency range. The adapter supports over 500 mating cycles, has a maximum VSWR of 1.20:1 from DC to 6 GHz, and a recommended coupling torque of 0.08 to 1.10 Nm. Electrical performance includes insulation resistance > 5 GΩ, working voltage of 335 V rms, and RF leakage > 100 dB up to 1 GHz. It operates and stores from -55°C to 105°C, weighs 6.2 g per piece, and is packaged one per box.

Suppliers

Company
Product
Description
Supplier Links
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Indianapolis, IN, United States
N-Female to N-Female Adapter
NF50
N-Female to N-Female Adapter NF50
The NF50 is a coaxial adapter that operates in the frequency range from 0 to 6 GHz with N-Female to N-Female connectors. For more specifications of the NF50 adapter, please see the data sheet at right. Features: Excellent VSWR, 1.05:1 typ. Low insertion loss, 0.03 dB typ. Tri metal finish Applications: Interconnection of RF cables and equipment Connector saver

The NF50 is a coaxial adapter that operates in the frequency range from 0 to 6 GHz with N-Female to N-Female connectors. For more specifications of the NF50 adapter, please see the data sheet at right.
Features:

  • Excellent VSWR, 1.05:1 typ.
  • Low insertion loss, 0.03 dB typ.
  • Tri metal finish
    Applications:
  • Interconnection of RF cables and equipment
  • Connector saver
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category RF Adapters
Product Number NF50
Product Name N-Female to N-Female Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details