HUBER+SUHNER AG Between Series Adapter 22645485

Description
MCX jack(f) to SMA jack(f)
Request a Quote
Description
MCX jack(f) to SMA jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22645485 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22645485
Between Series Adapter 22645485
MCX jack(f) to SMA jack(f)

MCX jack(f) to SMA jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22645485
Product Name Between Series Adapter
Connector Type MCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω - NF-NMR50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.02 :1
View Details
Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details