UIY Inc. WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR137E

Description
WR137 (BJ70) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR137 (BJ70) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR137 (BJ70) waveguide to coaxial adapters provide RF signal transition from waveguide to coaxial connectors with a frequency range of 5.38 to 8.17 GHz, insertion loss of 0.3 dB max, VSWR of 1.25 max, and continuous wave power handling of 100 W at 3 °C ambient. Available with SMA-F or N-F connectors, they operate from -55 °C to +85 °C. The device is mounted via threaded interfaces and measures 68.30 mm in length, 34.85 mm in width, and 22.22 mm in height. A one-year standard warranty is supported, with custom designs available upon request.

Datasheet Summary
Powered by GS/AI

WR137 (BJ70) waveguide to coaxial adapters provide RF signal transition from waveguide to coaxial connectors with a frequency range of 5.38 to 8.17 GHz, insertion loss of 0.3 dB max, VSWR of 1.25 max, and continuous wave power handling of 100 W at 3 °C ambient. Available with SMA-F or N-F connectors, they operate from -55 °C to +85 °C. The device is mounted via threaded interfaces and measures 68.30 mm in length, 34.85 mm in width, and 22.22 mm in height. A one-year standard warranty is supported, with custom designs available upon request.

Suppliers

Company
Product
Description
Supplier Links
WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Shenzhen, China
WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR137E
WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR137E
WR137 (BJ70) - Waveguide to Coaxial Adapter

WR137 (BJ70) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR137E
Product Name WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
Maximum Input Power 50 dBm
View Details