Mini-Circuits RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω 24MR-KM+

Description
Mini-Circuits’ 24MR-KM+ is a coaxial 2.4 mm Right-Angle Male to 2.92 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-KM+ features passivated stainless-steel construction and measures only 0.712” in length.
Request a Quote
Description
Mini-Circuits’ 24MR-KM+ is a coaxial 2.4 mm Right-Angle Male to 2.92 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-KM+ features passivated stainless-steel construction and measures only 0.712” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24MR-KM+ is a 50 Ω coaxial adapter connecting a 2.4 mm right-angle male connector to a 2.92 mm male connector, operating from DC to 40 GHz. It measures 0.712 inches in length and weighs 9.1 grams, with passivated stainless-steel construction. Typical insertion loss is 0.13 dB, and typical VSWR is 1.13:1 across the band. The operating and storage case temperature range is -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 24MR-KM+ is a 50 Ω coaxial adapter connecting a 2.4 mm right-angle male connector to a 2.92 mm male connector, operating from DC to 40 GHz. It measures 0.712 inches in length and weighs 9.1 grams, with passivated stainless-steel construction. Typical insertion loss is 0.13 dB, and typical VSWR is 1.13:1 across the band. The operating and storage case temperature range is -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24MR-KM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω
24MR-KM+
RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω 24MR-KM+
Mini-Circuits’ 24MR-KM+ is a coaxial 2.4 mm Right-Angle Male to 2.92 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-KM+ features passivated stainless-steel construction and measures only 0.712” in length.

Mini-Circuits’ 24MR-KM+ is a coaxial 2.4 mm Right-Angle Male to 2.92 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-KM+ features passivated stainless-steel construction and measures only 0.712” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24MR-KM+
Product Name RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω - NF-NMR50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KF-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω - 135M-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω - SFFL-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMA-Female
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details