Clippard Proportional In-Line and Manafold Control Valve E*-P-20-13-50

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves provide air or gas flow control proportional to input current, designed for applications such as analytical instruments, mass flow control, and ventilators. The variant with a 0.013" orifice, 0 to 20 VDC input, and 50 psig maximum operating pressure features an in-line mounting style with #10-32 female inlet and outlet ports, a nitrile seal as standard, and a coil power consumption of 1.9 watts at 72°F. The valve uses a single moving part for long life and precise control, with an operating temperature range of 32 to 132°F.

Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves provide air or gas flow control proportional to input current, designed for applications such as analytical instruments, mass flow control, and ventilators. The variant with a 0.013" orifice, 0 to 20 VDC input, and 50 psig maximum operating pressure features an in-line mounting style with #10-32 female inlet and outlet ports, a nitrile seal as standard, and a coil power consumption of 1.9 watts at 72°F. The valve uses a single moving part for long life and precise control, with an operating temperature range of 32 to 132°F.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-20-13-50 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-20-13-50
Proportional In-Line and Manafold Control Valve E*-P-20-13-50
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-20-13-50
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-WAY EW Series - Mouse Valves - EW-2-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
Manifold Mount -  Proportional Valves - E-PM-20-13-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details