Beswick Engineering Co., Inc. Three-Stage High Pressure Diaphragm Regulator PRD3HP

Description
Note: The PRD3HP is not recommend for new designs as it has been superseded by the new PRD4HP. You can find the PRD4HP on our website here: PRD4HP Please contact a Beswick Engineering applications engineer if you have any questions about this design change. Beswick’s award winning PRD3HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. Max Inlet Pressure Rating: 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a cylinder of high pressure compressed gas. Outlet Pressure Range: Maximum outlet range 0-40 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The three stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 76g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Operating Temperature: The PRD3HP uses an internal Delrin seal. Delrin is not rated for use at elevated temperatures. If you are planning on using the PRD3HP at elevated temperatures, please contact the factory for additional information and options. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This is a Non-Relieving regulator. Flow Curves
Request a Quote
Description
Note: The PRD3HP is not recommend for new designs as it has been superseded by the new PRD4HP. You can find the PRD4HP on our website here: PRD4HP Please contact a Beswick Engineering applications engineer if you have any questions about this design change. Beswick’s award winning PRD3HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. Max Inlet Pressure Rating: 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a cylinder of high pressure compressed gas. Outlet Pressure Range: Maximum outlet range 0-40 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The three stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 76g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Operating Temperature: The PRD3HP uses an internal Delrin seal. Delrin is not rated for use at elevated temperatures. If you are planning on using the PRD3HP at elevated temperatures, please contact the factory for additional information and options. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This is a Non-Relieving regulator. Flow Curves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Greenland, NH, United States
Three-Stage High Pressure Diaphragm Regulator
PRD3HP
Three-Stage High Pressure Diaphragm Regulator PRD3HP
Note: The PRD3HP is not recommend for new designs as it has been superseded by the new PRD4HP. You can find the PRD4HP on our website here: PRD4HP Please contact a Beswick Engineering applications engineer if you have any questions about this design change. Beswick’s award winning PRD3HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. Max Inlet Pressure Rating: 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a cylinder of high pressure compressed gas. Outlet Pressure Range: Maximum outlet range 0-40 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The three stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 76g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Operating Temperature: The PRD3HP uses an internal Delrin seal. Delrin is not rated for use at elevated temperatures. If you are planning on using the PRD3HP at elevated temperatures, please contact the factory for additional information and options. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This is a Non-Relieving regulator. Flow Curves

Note: The PRD3HP is not recommend for new designs as it has been superseded by the new PRD4HP. You can find the PRD4HP on our website here: PRD4HP Please contact a Beswick Engineering applications engineer if you have any questions about this design change. Beswick’s award winning PRD3HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. Max Inlet Pressure Rating: 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a cylinder of high pressure compressed gas. Outlet Pressure Range: Maximum outlet range 0-40 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The three stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 76g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Operating Temperature: The PRD3HP uses an internal Delrin seal. Delrin is not rated for use at elevated temperatures. If you are planning on using the PRD3HP at elevated temperatures, please contact the factory for additional information and options. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This is a Non-Relieving regulator. Flow Curves

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRD3HP
Product Name Three-Stage High Pressure Diaphragm Regulator
Primary Material Stainless Steel; 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details