HydraCheck Inc. Needle Valves

Description
Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by sudden surges of fluid under pressure. Needle valves are also used in situations where the flow must be gradually brought to a halt, and at other points where precise adjustments of flow are necessary or where a small flow rate is desired. They can be used as both on/off valves and for throttling service. Sizes up to 1-1/2′ NPT and #30 SAE. Carbon steel, zinc-plated body. Set-screw on side of knob to lock valve in position. Viton O-ring. Graduated knob and color-coded spindle for accuracy. Working pressure rating: 5000 PSI (345 bar).
Request a Quote
Description
Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by sudden surges of fluid under pressure. Needle valves are also used in situations where the flow must be gradually brought to a halt, and at other points where precise adjustments of flow are necessary or where a small flow rate is desired. They can be used as both on/off valves and for throttling service. Sizes up to 1-1/2′ NPT and #30 SAE. Carbon steel, zinc-plated body. Set-screw on side of knob to lock valve in position. Viton O-ring. Graduated knob and color-coded spindle for accuracy. Working pressure rating: 5000 PSI (345 bar).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Needle Valves -  - HydraCheck Inc.
Salt Lake City, UT, USA
Needle Valves
Needle Valves
Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by sudden surges of fluid under pressure. Needle valves are also used in situations where the flow must be gradually brought to a halt, and at other points where precise adjustments of flow are necessary or where a small flow rate is desired. They can be used as both on/off valves and for throttling service. Sizes up to 1-1/2′ NPT and #30 SAE. Carbon steel, zinc-plated body. Set-screw on side of knob to lock valve in position. Viton O-ring. Graduated knob and color-coded spindle for accuracy. Working pressure rating: 5000 PSI (345 bar).

Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow.

Needle valves are used to control flow into delicate gauges, which might be damaged by sudden surges of fluid under pressure. Needle valves are also used in situations where the flow must be gradually brought to a halt, and at other points where precise adjustments of flow are necessary or where a small flow rate is desired. They can be used as both on/off valves and for throttling service.

  • Sizes up to 1-1/2″ NPT and #30 SAE.
  • Carbon steel, zinc-plated body.
  • Set-screw on side of knob to lock valve in position.
  • Viton O-ring.
  • Graduated knob and color-coded spindle for accuracy.
  • Working pressure rating: 5000 PSI (345 bar).
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Industrial Valves
Product Name Needle Valves
Valve Type Needle
Primary Material Steel
Media Gas; Liquids
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
Oil Sampling Valves - Aeroquip® HC-FD15 - HydraCheck Inc.
Specs
Valve Type Sampling
Primary Material Steel
Media Hydraulic
View Details