McWane Plant and Industrial Riser Valves Overflow Valves

Description
Features & Benefits Riser Valve Spec SheetRiser Valve Stem Thread Options Guide OVERFLOW RISER VALVES provide regulation and shut-off of flow from pipelines to furrows or checks. The durable cast iron design is engineered for years of dependable use. A variety of sizes and pipe connection types is available. KEY FEATURES High-strength, close-grained grey iron frame and cover Stainless steel stems with fully machined threads for reduced corrosion and vandalism Continuous ring synthetic rubber cover seal, and a friction-resistant synthetic washer seal Field-replaceable bronze frame nut SELECTING A RISER VALVE Select the Cover Style Red Top – traditional concave, low profile design, featuring high-strength ribs Sunshine – smooth, convex (domed) design Pasture – features a flush, key operated, self-cleaning stem for use in areas where livestock are present Select the Thread Pattern Click to view stem thread ordering guide. National Standard (vee) Thread – high strength, standard on Red Top models Acme Thread – available for all models, standard for Sunshine and Pasture models 6″ and larger Select the Pipe Style Concrete PVC Plastic (PIP/IPS)
Request a Quote Datasheet
Description
Features & Benefits Riser Valve Spec SheetRiser Valve Stem Thread Options Guide OVERFLOW RISER VALVES provide regulation and shut-off of flow from pipelines to furrows or checks. The durable cast iron design is engineered for years of dependable use. A variety of sizes and pipe connection types is available. KEY FEATURES High-strength, close-grained grey iron frame and cover Stainless steel stems with fully machined threads for reduced corrosion and vandalism Continuous ring synthetic rubber cover seal, and a friction-resistant synthetic washer seal Field-replaceable bronze frame nut SELECTING A RISER VALVE Select the Cover Style Red Top – traditional concave, low profile design, featuring high-strength ribs Sunshine – smooth, convex (domed) design Pasture – features a flush, key operated, self-cleaning stem for use in areas where livestock are present Select the Thread Pattern Click to view stem thread ordering guide. National Standard (vee) Thread – high strength, standard on Red Top models Acme Thread – available for all models, standard for Sunshine and Pasture models 6″ and larger Select the Pipe Style Concrete PVC Plastic (PIP/IPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Riser Valves - Overflow Valves - McWane Plant and Industrial
Birmingham, AL, United States
Riser Valves
Overflow Valves
Riser Valves Overflow Valves
Features & Benefits Riser Valve Spec SheetRiser Valve Stem Thread Options Guide OVERFLOW RISER VALVES provide regulation and shut-off of flow from pipelines to furrows or checks. The durable cast iron design is engineered for years of dependable use. A variety of sizes and pipe connection types is available. KEY FEATURES High-strength, close-grained grey iron frame and cover Stainless steel stems with fully machined threads for reduced corrosion and vandalism Continuous ring synthetic rubber cover seal, and a friction-resistant synthetic washer seal Field-replaceable bronze frame nut SELECTING A RISER VALVE Select the Cover Style Red Top – traditional concave, low profile design, featuring high-strength ribs Sunshine – smooth, convex (domed) design Pasture – features a flush, key operated, self-cleaning stem for use in areas where livestock are present Select the Thread Pattern Click to view stem thread ordering guide. National Standard (vee) Thread – high strength, standard on Red Top models Acme Thread – available for all models, standard for Sunshine and Pasture models 6″ and larger Select the Pipe Style Concrete PVC Plastic (PIP/IPS)

Features & Benefits

Riser Valve Spec SheetRiser Valve Stem Thread Options Guide

OVERFLOW RISER VALVES provide regulation and shut-off of flow from pipelines to furrows or checks. The durable cast iron design is engineered for years of dependable use. A variety of sizes and pipe connection types is available.

KEY FEATURES

  • High-strength, close-grained grey iron frame and cover
  • Stainless steel stems with fully machined threads for reduced corrosion and vandalism
  • Continuous ring synthetic rubber cover seal, and a friction-resistant synthetic washer seal
  • Field-replaceable bronze frame nut

SELECTING A RISER VALVE

Select the Cover Style

  • Red Top – traditional concave, low profile design, featuring high-strength ribs
  • Sunshine – smooth, convex (domed) design
  • Pasture – features a flush, key operated, self-cleaning stem for use in areas where livestock are present

Select the Thread Pattern Click to view stem thread ordering guide.

  • National Standard (vee) Thread – high strength, standard on Red Top models
  • Acme Thread – available for all models, standard for Sunshine and Pasture models 6″ and larger

Select the Pipe Style

  • Concrete
  • PVC
  • Plastic (PIP/IPS)
Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number Overflow Valves
Product Name Riser Valves
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details