The PCE-EM 29 is a portable handheld electromagnetic field meter with a spherical triaxial isotropic sensor for measuring electromagnetic fields and radio frequencies from 50 MHz to 3.5 GHz. It has a 4-digit LCD display, automatic range selection, and measures field strength from 38 mV/m to 11 V/m with an accuracy of ±1.0 dB (50 MHz to 1.9 GHz) and ±2.4 dB (1.9 GHz to 3.5 GHz). The device calculates average values over adjustable intervals (4 s to 15 min), stores up to 99 readings, and triggers an acoustic alarm when preset limits are exceeded. It operates on a 9V battery, weighs 350 g, and has a response time of 1 second to reach 90% of the value.
PCE-EM 29 is a portable handheld electromagnetic radiation detector with a spherical triaxial (3-axis) three-dimensional (3D) isotropic sensor used to measure electromagnetic fields (EMFs) as well as radio frequencies (RFs). This easy-to-use battery-powered RF meter features a large 4-digit LCD screen and an adjustable value limit with acoustic alarm functionality.
PCE-EM 29 is ideal for monitoring electrical transformers and wireless systems such as wifi, wireless LAN, GSM and GPS. The EMF detector also aids in evaluating radiation produced by computer screens, televisions, microwaves and electrical installations.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Radiation Detectors |
| Product Number | PCE-EM 29 |
| Product Name | Electromagnetic Radiation Detector |
| Detector Style | Portable Detector |