Teledyne Rad-icon’s Shad-o-Box HS product family of digital x-ray cameras offers users a high-speed, high-performance CMOS x-ray imaging detector with a fast, reliable Gigabit Ethernet interface. The cameras in this product line are capable of frame rates up to 66 fps, and communicate via a standard Cat5e data cable over lengths up to 100m. The detectors are available with different direct-contact scintillator options covering both the low (10-50 kV) and extended (up to 225 kV) energy ranges, making this camera an ideal choice for applications ranging from industrial inspection to biomedical imaging.
The Shad-o-Box HS product line leverages Teledyne DALSA’s advanced CMOS image sensing technology, which enables the delivery of low-dose x-ray images and yields higher image quality than a-Si flat panels and image intensifier devices.
The CMOS sensor inside the Shad-o-Box HS camera contains a direct-contact Gd2O2S scintillator such as Kodak Min-R® 2190 or Mitsubishi Chemical DRZ-Std. A thin graphite cover protects the sensor from accidental damage as well as ambient light. The Shad-o-Box HS camera also contains lead and steel shielding to protect the camera electronics from the x-ray radiation.
Teledyne DALSA | |
---|---|
Product Category | Radiation Detectors |
Product Number | SB 1438 |
Product Name | Shad-O-Box 0512 HS |
Detector Style | Portable Detector |
Types of Radiation Detectors | Scintillation Detector |
Types of Ionizing Radiation Detected | X-Ray |
Detectable Activity Range | 10 to 225 KeV |