Hannay Reels Portable Cable Storage Reel AVC1500

Description
Rugged steel and aluminum construction Standard direct crank. Permanently attached. Manual rewind models, spring actuated pin-lock, cam-lock drag brake. Non-reflective, black matte finish. Optional heavy-duty locking caster wheel set, includes 2 locking and 2 non-locking casters with mounting plates (P/N 9949.0075). Optional frame mounted carry handles (P/N 9955.0023). Optional divider discs, available with a cut-out. (Note: this disc location must be specified.) Equipped with Velcro cable fastener.
Request a Quote Datasheet
Description
Rugged steel and aluminum construction Standard direct crank. Permanently attached. Manual rewind models, spring actuated pin-lock, cam-lock drag brake. Non-reflective, black matte finish. Optional heavy-duty locking caster wheel set, includes 2 locking and 2 non-locking casters with mounting plates (P/N 9949.0075). Optional frame mounted carry handles (P/N 9955.0023). Optional divider discs, available with a cut-out. (Note: this disc location must be specified.) Equipped with Velcro cable fastener.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cable Storage Reel - AVC1500 - Hannay Reels
Westerlo, NY, United States
Portable Cable Storage Reel
AVC1500
Portable Cable Storage Reel AVC1500
Rugged steel and aluminum construction Standard direct crank. Permanently attached. Manual rewind models, spring actuated pin-lock, cam-lock drag brake. Non-reflective, black matte finish. Optional heavy-duty locking caster wheel set, includes 2 locking and 2 non-locking casters with mounting plates (P/N 9949.0075). Optional frame mounted carry handles (P/N 9955.0023). Optional divider discs, available with a cut-out. (Note: this disc location must be specified.) Equipped with Velcro cable fastener.

Rugged steel and aluminum construction

  • Standard direct crank. Permanently attached.
  • Manual rewind models, spring actuated pin-lock, cam-lock drag brake.
  • Non-reflective, black matte finish.
  • Optional heavy-duty locking caster wheel set, includes 2 locking and 2 non-locking casters with mounting plates (P/N 9949.0075).
  • Optional frame mounted carry handles (P/N 9955.0023).
  • Optional divider discs, available with a cut-out. (Note: this disc location must be specified.)
  • Equipped with Velcro cable fastener.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number AVC1500
Product Name Portable Cable Storage Reel
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Storage Reels - C20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Power Rewind Cord Reel - ELFCR1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Power Rewind Reel - PBGMB - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 31.75 inch (578 to 806 mm)
View Details
Sewer & Pipe Maintenance Reel - 6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details