Biamp Systems, Ltd. VERIS 3-Way 12" Installation Speaker (90 x 40, White) VERIS 3294W

Description
The VERIS 3294 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3294 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (±3.5 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 121 dB continuous / 128 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 52.5 lbs / 23.8 kg
Datasheet
Description
The VERIS 3294 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3294 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (±3.5 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 121 dB continuous / 128 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 52.5 lbs / 23.8 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIS 3-Way 12
Berlin, CT, USA
VERIS 3-Way 12" Installation Speaker (90 x 40, White)
48770
VERIS 3-Way 12" Installation Speaker (90 x 40, White) 48770
The VERIS 3294 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3294 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (±3.5 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 121 dB continuous / 128 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 52.5 lbs / 23.8 kg

The VERIS 3294 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations.
Featuring horn loaded mid-range and high frequency drivers, the 3294 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep.
Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure
Frequency Response: 80 Hz - 13 kHz (±3.5 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 121 dB continuous / 128 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 40° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern
Weight: 52.5 lbs / 23.8 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 48770
Product Name VERIS 3-Way 12" Installation Speaker (90 x 40, White)
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
I SERIES Point Source 800 Loudspeakers - IP8-1153 - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker
View Details