650V 4A 2.3Ω@10V,2A 30W 4V@250uA N Channel TO-220F-3 MOSFETs ROHS
650V 4A 2.3Ω@10V,2A 30W 4V@250uA 1 N-Channel TO-220F-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | SVF4N65CAF | SVF4N65CAF |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 650 volts | |
| VGS(off) | 4 volts | |
| rDS(on) | 2.3 ohms |