Infineon Technologies AG Single FETs, MOSFETs 64-2092PBF

Description
N-Channel 55V 75A (Tc) 170W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 55V 75A (Tc) 170W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
64-2092PBF-ND
Single FETs, MOSFETs 64-2092PBF-ND
N-Channel 55V 75A (Tc) 170W (Tc) Surface Mount D2PAK

N-Channel 55V 75A (Tc) 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 64-2092PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
64-2092PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 64-2092PBF
MOSFET N-CH 55V 75A D2PAK

MOSFET N-CH 55V 75A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 64-2092PBF-ND 64-2092PBF
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details
DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details