Grayhill, Inc. Hard To Find - 97C08ST 97C08ST

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1134301-97C08ST Packaging: Tube Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.063" (1.60mm) Length: 0.448" (11.39mm) Body Material: Polyamide (PA), Nylon Circuit: SPST Actuator Type: Slide (Standard) Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.grayhill.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1134301-97C08ST Packaging: Tube Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.063" (1.60mm) Length: 0.448" (11.39mm) Body Material: Polyamide (PA), Nylon Circuit: SPST Actuator Type: Slide (Standard) Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.grayhill.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 97C08ST - 1134301-97C08ST - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 97C08ST
1134301-97C08ST
Hard To Find - 97C08ST 1134301-97C08ST
Manufacturer: Grayhill Inc. Win Source Part Number: 1134301-97C08ST Packaging: Tube Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.063" (1.60mm) Length: 0.448" (11.39mm) Body Material: Polyamide (PA), Nylon Circuit: SPST Actuator Type: Slide (Standard) Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.grayhill.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA

Manufacturer: Grayhill Inc.
Win Source Part Number: 1134301-97C08ST
Packaging: Tube
Number of Positions: 8
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Mounting Style: SMD
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.063" (1.60mm)
Length: 0.448" (11.39mm)
Body Material: Polyamide (PA), Nylon
Circuit: SPST
Actuator Type: Slide (Standard)
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.grayhill.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1134301-97C08ST
Product Name Hard To Find - 97C08ST
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers