Advanced Linear Devices, Inc. CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches ALD4201SCL

Description
4 Circuit IC Switch 1:1 135Ohm 16-SOIC
Request a Quote
Description
4 Circuit IC Switch 1:1 135Ohm 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD4201SCL is a quad SPST CMOS analog switch designed for low voltage applications ranging from 3V to 12V, with a focus on low charge injection and low leakage currents. It features precision matching, fast switching times, low on-resistance of 90 to 135 ohms, and micropower consumption, making it suitable for precision applications such as charge amplifiers, sample and hold amplifiers, and data converter switches. This switch operates in a break-before-make configuration and is compatible with standard single or dual power supplies, allowing for operation down to +2V or -1V. It has a quiescent current in the nanoampere range and can interface directly with CMOS logic levels. The device is manufactured using Advanced Linear Devices' enhanced ACMOS silicon gate CMOS process, ensuring reliability and performance. The ALD4201SCL is ideal for battery-operated systems due to its low power dissipation of 0.1 mW and minimal charge injection of 1 pC. It also provides rail-to-rail signal range and features built-in dual supply level translation. The operating temperature range for the DC package is -55°C to +125°C, making it suitable for a variety of environmental conditions.

Datasheet Summary
Powered by GS/AI

The ALD4201SCL is a quad SPST CMOS analog switch designed for low voltage applications ranging from 3V to 12V, with a focus on low charge injection and low leakage currents. It features precision matching, fast switching times, low on-resistance of 90 to 135 ohms, and micropower consumption, making it suitable for precision applications such as charge amplifiers, sample and hold amplifiers, and data converter switches. This switch operates in a break-before-make configuration and is compatible with standard single or dual power supplies, allowing for operation down to +2V or -1V. It has a quiescent current in the nanoampere range and can interface directly with CMOS logic levels. The device is manufactured using Advanced Linear Devices' enhanced ACMOS silicon gate CMOS process, ensuring reliability and performance. The ALD4201SCL is ideal for battery-operated systems due to its low power dissipation of 0.1 mW and minimal charge injection of 1 pC. It also provides rail-to-rail signal range and features built-in dual supply level translation. The operating temperature range for the DC package is -55°C to +125°C, making it suitable for a variety of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches
ALD4201SCL
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches ALD4201SCL
4 Circuit IC Switch 1:1 135Ohm 16-SOIC

4 Circuit IC Switch 1:1 135Ohm 16-SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1014-1152-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1014-1152-ND
Analog Switches, Multiplexers, Demultiplexers 1014-1152-ND
4 Circuit IC Switch 1:1 135Ohm 16-SOIC

4 Circuit IC Switch 1:1 135Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ALD4201SCL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ALD4201SCL
Analog Switches, Multiplexers, Demultiplexers ALD4201SCL
4 Circuit IC Switch 1:1 135Ohm 16-SOIC

4 Circuit IC Switch 1:1 135Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ALD4201SCL - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ALD4201SCL
Interface - Analog Switches, Multiplexers, Demultiplexers ALD4201SCL
IC SW ANLG QUAD SPST 16SOIC

IC SW ANLG QUAD SPST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ALD4201SCL 1014-1152-ND ALD4201SCL ALD4201SCL
Product Name CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Switch Type SPST
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts 1.5 to 12 volts
Ron 180 ohms 135 ohms 135 ohms 2.7 ohms
Min Operating Current 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers