Qorvo DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC CMD234C4

Description
Qorvo's CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from three to two. The CMD234C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet
Description
Qorvo's CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from three to two. The CMD234C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC - CMD234C4 - Qorvo
Greensboro, NC, United States
DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC
CMD234C4
DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC CMD234C4
Qorvo's CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from three to two. The CMD234C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Qorvo's CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from three to two. The CMD234C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number CMD234C4
Product Name DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products