Nexperia B.V. Analog Switches, Multiplexers, Demultiplexers 74HC1G66GW,165

Description
1 Circuit IC Switch 1:1 80Ohm 5-TSSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 80Ohm 5-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 74HC1G66GW,165-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
74HC1G66GW,165-ND
Analog Switches, Multiplexers, Demultiplexers 74HC1G66GW,165-ND
1 Circuit IC Switch 1:1 80Ohm 5-TSSOP

1 Circuit IC Switch 1:1 80Ohm 5-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC1G66GW,165 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC1G66GW,165
Analog Switches, Multiplexers, Demultiplexers 74HC1G66GW,165
1 Circuit IC Switch 1:1 80Ohm 5-TSSOP

1 Circuit IC Switch 1:1 80Ohm 5-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC1G66GW,165 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC1G66GW,165
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC1G66GW,165
IC SWITCH SPST 5TSSOP

IC SWITCH SPST 5TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HC1G66GW,165-ND 74HC1G66GW,165 74HC1G66GW,165
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
Ron 80 ohms 80 ohms
Bandwidth 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT138SJX - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHC157PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1904697 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details