Tempco Electric Heater Corporation5-Point “Clock” Multipoint Indicators
Description
Specifications
Material:
Polyester for up to 160°C/320°F
Polymide for above 160°C/320°F
Accuracy:
± 1°C below 100°C/212°F
± 1% above 100°C/212°F
Pressure-Sensitive Adhesive:
Double sided low tack adhesive up to 160°C/320°F
Label Color:
Black printing on blue background
Temperature Reached:
Indicated in change from white to black
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Datasheet
Description
Specifications
Material:
Polyester for up to 160°C/320°F
Polymide for above 160°C/320°F
Accuracy:
± 1°C below 100°C/212°F
± 1% above 100°C/212°F
Pressure-Sensitive Adhesive:
Double sided low tack adhesive up to 160°C/320°F
Label Color:
Black printing on blue background
Temperature Reached:
Indicated in change from white to black
Specifications
Material:
Polyester for up to 160°C/320°F
Polymide for above 160°C/320°F
Accuracy:
± 1°C below 100°C/212°F
± 1% above 100°C/212°F
Pressure-Sensitive Adhesive:
Double sided low tack adhesive up to 160°C/320°F
Label Color:
Black printing on blue background
Temperature Reached:
Indicated in change from white to black