Giga-tronics Incorporated RF Sensor 80601A

Description
The 80601A is a 18 GHz, 200 mW RF sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Max. Frequency: 18 GHz Min. Frequency: 10 MHz Max. power: 20 dBm (23 dBm peak) Power Linearity (Frequency > 8 GHz): –67 to –20 dBm: ±0.00 dB; –20 to +20 dBm: ±0.05 dB/10 dB RF Connector: Type N(m) 50ω Length: 137 mm (5.39 in) Diameter: 41 mm (1.62 in) Weight: 0.23 kg (0.5 lb) VSWR: 1.12: 0.01 - 2 GHz; 1.22: 2 - 12.4 GHz; 1.29: 12.4 - 18 GHz Applications include: GSM, TDMA, EDGE, 2nd generation CDMA The Gigatronics 80601A is a CW Power Sensor with a frequency range of 0.01 to 18 GHz and a power range of -67 dBm to + 20 dBm. VSWR of the Gigatronics 80601A Power Sensor is 1.12: 0.01 to 2GHz, 1.22: 2 to 12.4GHz and 1.29: 12.4 to 18GHz. It is compatible with the 8540x series and 8650A series of Power Meters.
Datasheet
Description
The 80601A is a 18 GHz, 200 mW RF sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Max. Frequency: 18 GHz Min. Frequency: 10 MHz Max. power: 20 dBm (23 dBm peak) Power Linearity (Frequency > 8 GHz): –67 to –20 dBm: ±0.00 dB; –20 to +20 dBm: ±0.05 dB/10 dB RF Connector: Type N(m) 50ω Length: 137 mm (5.39 in) Diameter: 41 mm (1.62 in) Weight: 0.23 kg (0.5 lb) VSWR: 1.12: 0.01 - 2 GHz; 1.22: 2 - 12.4 GHz; 1.29: 12.4 - 18 GHz Applications include: GSM, TDMA, EDGE, 2nd generation CDMA The Gigatronics 80601A is a CW Power Sensor with a frequency range of 0.01 to 18 GHz and a power range of -67 dBm to + 20 dBm. VSWR of the Gigatronics 80601A Power Sensor is 1.12: 0.01 to 2GHz, 1.22: 2 to 12.4GHz and 1.29: 12.4 to 18GHz. It is compatible with the 8540x series and 8650A series of Power Meters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 80601A
The 80601A is a 18 GHz, 200 mW RF sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Max. Frequency: 18 GHz Min. Frequency: 10 MHz Max. power: 20 dBm (23 dBm peak) Power Linearity (Frequency > 8 GHz): –67 to –20 dBm: ±0.00 dB; –20 to +20 dBm: ±0.05 dB/10 dB RF Connector: Type N(m) 50ω Length: 137 mm (5.39 in) Diameter: 41 mm (1.62 in) Weight: 0.23 kg (0.5 lb) VSWR: 1.12: 0.01 - 2 GHz; 1.22: 2 - 12.4 GHz; 1.29: 12.4 - 18 GHz Applications include: GSM, TDMA, EDGE, 2nd generation CDMA The Gigatronics 80601A is a CW Power Sensor with a frequency range of 0.01 to 18 GHz and a power range of -67 dBm to + 20 dBm. VSWR of the Gigatronics 80601A Power Sensor is 1.12: 0.01 to 2GHz, 1.22: 2 to 12.4GHz and 1.29: 12.4 to 18GHz. It is compatible with the 8540x series and 8650A series of Power Meters.

The 80601A is a 18 GHz, 200 mW RF sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Max. Frequency: 18 GHz
  • Min. Frequency: 10 MHz
  • Max. power: 20 dBm (23 dBm peak)
  • Power Linearity (Frequency > 8 GHz): –67 to –20 dBm: ±0.00 dB; –20 to +20 dBm: ±0.05 dB/10 dB
  • RF Connector: Type N(m) 50Ω
  • Length: 137 mm (5.39 in)
  • Diameter: 41 mm (1.62 in)
  • Weight: 0.23 kg (0.5 lb)
  • VSWR: 1.12: 0.01 - 2 GHz; 1.22: 2 - 12.4 GHz; 1.29: 12.4 - 18 GHz
  • Applications include: GSM, TDMA, EDGE, 2nd generation CDMA

The Gigatronics 80601A is a CW Power Sensor with a frequency range of 0.01 to 18 GHz and a power range of -67 dBm to + 20 dBm. VSWR of the Gigatronics 80601A Power Sensor is 1.12: 0.01 to 2GHz, 1.22: 2 to 12.4GHz and 1.29: 12.4 to 18GHz. It is compatible with the 8540x series and 8650A series of Power Meters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 80601A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
0.01-12.4GHz Negative SMA Coaxial Detector - ZRD20S-12N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 12400 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details