Fairview Microwave Inc. Schottky Zero Bias Detector, 10 MHz to 26.5 GHz, SMA, Negative Video Out, +20 dBm max Pin SMD0226

Description
RF dectector SMD0226 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to BNC female connectors. Fairview Microwave SMA to BNC schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 26.5 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0226 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to BNC detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF dectector SMD0226 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to BNC female connectors. Fairview Microwave SMA to BNC schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 26.5 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0226 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to BNC detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Zero Bias Detector, 10 MHz to 26.5 GHz, SMA, Negative Video Out, +20 dBm max Pin - SMD0226 - Fairview Microwave Inc.
Lewisville, TX, United States
Schottky Zero Bias Detector, 10 MHz to 26.5 GHz, SMA, Negative Video Out, +20 dBm max Pin
SMD0226
Schottky Zero Bias Detector, 10 MHz to 26.5 GHz, SMA, Negative Video Out, +20 dBm max Pin SMD0226
RF dectector SMD0226 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to BNC female connectors. Fairview Microwave SMA to BNC schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 26.5 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0226 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to BNC detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF dectector SMD0226 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to BNC female connectors.

Fairview Microwave SMA to BNC schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 26.5 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0226 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above.

Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to BNC detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Detectors
Product Number SMD0226
Product Name Schottky Zero Bias Detector, 10 MHz to 26.5 GHz, SMA, Negative Video Out, +20 dBm max Pin
Frequency Range 10 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR/ SMA/ ROHS - ZX47-55-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
Directional Detectors 120710S - 120710S - KRYTAR, Inc.
Specs
Frequency Range 7000 to 12400 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details