The ND-10-26500 is a broadband coaxial detector designed for applications in telecom, instrumentation, laboratory test, and radar. It operates from 0.01 to 26.5 GHz with a sensitivity of 400 mV/mW and a maximum flatness of ±1.5 dB. The device has a maximum VSWR of 2, negative polarity, and can withstand input power up to 20 dBm without damage. It features a 3.5 mm male input connector and an SMA female output connector. The unit measures 9.5 mm in diameter by 41.6 mm in length and weighs no more than 100 g. Operating temperature ranges from 0 to +50℃, with non-operating storage from -20 to +70℃.
kTB Solutions supplies coaxial and waveguide detectors work from 10MHz to 110GHz. Our detectors are widely used in many applications.
Features:
Applications:
Detectors Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | ND-10-26500 |
| Product Name | Detectors |
| Frequency Range | 10 to 26500 MHz |