The KRYTAR Model 301S is a zero-bias Schottky detector designed for microwave power measurement in demanding environments, operating from 100 MHz to 20 GHz with a frequency response of ±0.5 dB and a maximum VSWR of 1.35. It features an SMC jack output connector and measures 1.45 inches in length by 0.4 inches in diameter. The device has a negative output polarity, 0.5 mV/μW low-level sensitivity, 3.0 pF output capacitance, and tolerates up to 100 mW maximum input power. It operates across a temperature range of -54°C to +100°C and uses a 3.5 mm male input connector. For positive output polarity, add "P" to the model number.
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.
KRYTAR’s Model 301 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 20.0 GHz with a Frequency Response of ±0.5 dB. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.
301 Series Models
Output Connector Options:
Model 301A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 301B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 301S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter
KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 301S |
| Product Name | Zero Bias Schottky Detectors 301S |
| Frequency Range | 100 to 20000 MHz |