TP adaptor socket for PVC-U piping with inlet diameter 40 mm, outlet diameter 50 mm, and a 1 1/4 inch female threaded connection rated for 16 bar pressure. It has a length L1 of 26 mm, L3 of 21.4 mm, Z of 16 mm, L2 of 31 mm, and E of 51 mm, with a weight of 0.072 kg.
TP Adaptor socket Rp PVC-U 3 diameters
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0MFP40D |
| Product Name | TP - Fittings |
| Connection Type | Mechanical |