The ELGEF Plus Tapping saddle PE100 is a pressure tapping device designed for PE100 pipes with diameters from d63 to d400mm and SDR11 wall thickness, featuring a 360° rotatable outlet and an integrated cutter for live mains tapping. It is rated for 10 bar gas and 16 bar water, includes a 4 mm pin connector, limited path fusion indicators, and an o-ring-sealed screw cap. The part number 193131453 corresponds to the variant designed for 90mm pipe diameter with DN80 and PN16, weighing 0.790 kg and measuring 130mm in length (L) and 80mm in bore width (W).
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131453 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |