Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 158400081

Description
End cap
Request a Quote
Description
End cap
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

End cap for PE and PEX pipes, suitable for water at PN16 pressure, made of polypropylene with an EPDM gasket for drinkable water, in blue-black color. Installed without disassembling the pipe. Dimensions: 32 mm bore, 64 mm outer diameter, 76 mm length, 66 mm inner length, and 23 mm wall thickness. Weight is 0.087 kg.

Datasheet Summary
Powered by GS/AI

End cap for PE and PEX pipes, suitable for water at PN16 pressure, made of polypropylene with an EPDM gasket for drinkable water, in blue-black color. Installed without disassembling the pipe. Dimensions: 32 mm bore, 64 mm outer diameter, 76 mm length, 66 mm inner length, and 23 mm wall thickness. Weight is 0.087 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 158400081 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
158400081
Fittings - Caps-end-Caps 158400081
End cap

End cap

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400081
Product Name Fittings - Caps-end-Caps
Material PP; PE
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161050229 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Fittings - discontinued-Fittings - 160100300 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Cementing
Material Brass/Bronze; PVC/CPVC; PVC-U
Metric Size 5.00 mm (0.1969 inch)
View Details
Fittings - Adapters-transitions - 158400134 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Adapters-transitions - 158400355 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details