The ELGEF Plus Tapping saddle PE100 is a fitting for tapping live PE100 pipes under pressure, designed for pipe diameters from d63 to d400mm with SDR ratings up to 33. It features a 360° rotatable outlet, an integrated cutter, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap, with a maximum operating pressure of 16 bar for water and 10 bar for gas. The unit is compatible with pipe wall thicknesses no greater than SDR17 for d355 and d400mm sizes. It includes a lower part and is suitable for pipes within the SDR range specified for each diameter. The physical dimensions vary by model, but all share the same core design and pressure ratings.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131567 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |