TP Plain/threaded socket Rp PVC-U for 75 mm nominal diameter, with a pressure rating of 16 bar, a length L1 of 89 mm, L2 of 89 mm, and a total length of 44 mm. The part weighs 0.215 kg and has an E1 of 89 mm and E2 of 89 mm. The socket is designed for PVC-U piping systems and features a threaded Rp connection.
TP Plain/threaded socket Rp PVC-U
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0MAP75H |
| Product Name | TP - Fittings |
| Connection Type | Tube - Male English Straight Thread; Cementing; Mechanical |