The ELGEF Plus Tapping saddle PE100 is a monobloc fitting for tapping live mains under pressure in PE100 pipes with diameters from 63 mm to 160 mm and SDR ratings of 9 to 17.6. It features an integrated cutter, O-ring-sealed screw cap, 4 mm pin connectors, and limited path fusion indicators. The unit is designed for installation with specific ELGEF Plus tapping keys and supports maximum pressures of 10 bar for gas and 16 bar for water. Physical dimensions vary by size, but all variants share a consistent housing length of 193 mm and width of 131 mm.
d63-160mm / SDR11 / Monobloc version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131934 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |