The ELGEF Plus Tapping saddle PE100 is a monobloc fitting designed for tapping live PE100 gas mains under pressure, with an integrated cutter and pre-assembled Gas-Stop for operating pressures of 1 to 5 bar. It features a 4 mm pin connector, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap, with no overflow orifice. The part number 193130434 corresponds to the d63mm, DN32 variant, with an outer diameter of 63 mm, a connection diameter of 32 mm, a length of 193 mm, width of 130 mm, height of 434 mm, and a mass of 0.412 kg. It is suitable for SDR 9-11 piping systems with a maximum flow rate of 100 m³/h.
d63-160mm / SDR11 / Monobloc version / With gas-stop type 1-5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193130434 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |