RV0FFI630 is a fixed flange fitting for PVC-U metric piping with a nominal diameter of 63 mm and a pressure rating of 10 bar. It has a maximum medium or ambient temperature limit of 45°C, a weight of 0.368 kg, a length of 165 mm, and a bolt hole spacing of 125 mm. The flange has a bore of 18 mm and a flange thickness of 4.5 mm.
TP Fixed flange PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0FFI630 |
| Product Name | TP - Fittings |
| Connection Type | Cementing |