Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400125

Description
Male adaptor
Request a Quote
Description
Male adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male adapter for PE and PEX pipes with a water pressure rating of PN16, made from polypropylene and featuring an EPDM gasket suitable for potable water. The male thread complies with ISO 7 conical standard. The part has a blue-black finish and is designed for installation without disassembling. Physical dimensions are 45 mm diameter, 77 mm length, 54 mm l1, 19 mm l2, and 17 mm l3, with a weight of 0.042 kg.

Datasheet Summary
Powered by GS/AI

Male adapter for PE and PEX pipes with a water pressure rating of PN16, made from polypropylene and featuring an EPDM gasket suitable for potable water. The male thread complies with ISO 7 conical standard. The part has a blue-black finish and is designed for installation without disassembling. Physical dimensions are 45 mm diameter, 77 mm length, 54 mm l1, 19 mm l2, and 17 mm l3, with a weight of 0.042 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400125 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400125
Fittings - Adapters-transitions 158400125
Male adaptor

Male adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400125
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001103 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132405 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193131527 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Adapters-transitions - 158400146 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details