The ELGEF Plus Tapping saddle for PE100 pipe, d63-160mm, SDR 9-17.6, is a monobloc fitting with an integrated cutter for tapping live mains under gas pressure up to 5 bar. It includes a pre-assembled Gas-Stop mechanism, an O-ring-sealed screw cap, and 4 mm pin connectors. The device features limited path fusion indicators and a long fusion outlet. The fitting is supplied complete with a moulded-on lower part and no overflow orifice. Maximum flow capacity is 100 m³/h. Dimensions and weights vary by bore size, with DN 20 and DN 32 variants listed.
d63-160mm / SDR11 / Monobloc version / With gas-stop type 1-5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193130472 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |