TP Saddle socket M/F PVC-U metric fitting for 90 mm main pipe with 50 mm branch, rated for 10 bar pressure, with dimensions L1=31 mm, L2=71 mm, P=38 mm, and Z=38 mm. The fitting has a total weight of 0.108 kg and is designed for metric PVC-U pipe systems.
TP Saddle socket M/F PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DV0DEI90F |
| Product Name | TP - Fittings |
| Connection Type | Cementing |