Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400090

Description
Female adaptor
Request a Quote
Description
Female adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, made of polypropylene with a stainless steel AISI430 reinforcement ring and an EPDM gasket rated for drinkable water. Suitable for PE and PEX pipes at PN16 pressure, with a female ISO 7 parallel thread. The part is blue-black in color and installs without disassembling. Dimensions: 25 mm bore, 53 mm diameter, 81 mm length, 59 mm l1, 21 mm l2, and 15 mm l3, weighing 0.061 kg.

Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, made of polypropylene with a stainless steel AISI430 reinforcement ring and an EPDM gasket rated for drinkable water. Suitable for PE and PEX pipes at PN16 pressure, with a female ISO 7 parallel thread. The part is blue-black in color and installs without disassembling. Dimensions: 25 mm bore, 53 mm diameter, 81 mm length, 59 mm l1, 21 mm l2, and 15 mm l3, weighing 0.061 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400090 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400090
Fittings - Adapters-transitions 158400090
Female adaptor

Female adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400090
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193135101 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Saddles - 193130257 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193132453 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details