TP Saddle with female thread Rp PVC-U for 110 mm pipe with 1/2 inch thread, rated for 10 bar pressure, weighs 0.015 kg, has a pipe outer diameter of 14 mm, a saddle length of 30.0 mm, a screw hole spacing of 15.0 mm, and a total length of 72.0 mm.
TP Saddle with female thread Rp PVC-U
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DV0DEF91B |
| Product Name | TP - Fittings |
| Connection Type | Mechanical |