Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 158400353

Description
End cap
Request a Quote
Description
End cap
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

End cap for PE and PEX pipes, suitable for water at PN16 pressure, made of polypropylene with an EPDM gasket for drinkable water, in blue-black color. Mounted without disassembling the pipe. Dimensions: 45 mm external diameter, 60 mm length, 46 mm internal diameter, 19 mm wall thickness. Weight is 0.041 kg.

Datasheet Summary
Powered by GS/AI

End cap for PE and PEX pipes, suitable for water at PN16 pressure, made of polypropylene with an EPDM gasket for drinkable water, in blue-black color. Mounted without disassembling the pipe. Dimensions: 45 mm external diameter, 60 mm length, 46 mm internal diameter, 19 mm wall thickness. Weight is 0.041 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 158400353 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
158400353
Fittings - Caps-end-Caps 158400353
End cap

End cap

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400353
Product Name Fittings - Caps-end-Caps
Material PP; PE
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001050 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001072 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 158400181 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193130057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details