The ELGEF Plus Tapping saddle (kit) PE100 is designed for tapping live PE100 mains under pressure, with a 360° rotatable outlet and integrated cutter. It supports pipe sizes from d63mm to d315mm in SDR 9-33 ranges, with a maximum operating pressure of 16 bar for water and 10 bar for gas. The kit includes a lower part, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The supplied service line fitting is either an ELGEF Plus Coupler or Reducer. The part is supplied as a complete kit and is compatible with SDR 9-17.6 pipes for sizes up to d160mm, SDR 9-26 for d180mm to d225mm, and SDR 11-33 for d315mm. All variants share the same physical mounting dimensions and material compatibility. The rated pressure and key features are consistent across the range.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132533 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |