Type 546 Manual Ball Valve, Double Contained CPVC x PVC, sized 2 x 4 inches, with overall length 14.20 inches, height 9.63 inches, and mounting dimension 12.00 inches; pressure rated for EPDM and FKM seals.
Type 546 Manual Ball Valve, Double Contained CPVC x PVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 150546920 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |