Diaphragm valve type 517 PVC-U with backing flanges, sized for 20 mm bore (3/4 inch), rated for 10 bar, with a kv-value of 271 l/min at Δp=1 bar, and a weight of 0.661 kg when fitted with NBR sealing. The valve features a single housing nut instead of four screws, a handwheel with built-in locking mechanism, flat sealing faces, and overall dimensions compliant with EN 558. Connecting dimensions adhere to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 standards.
With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161517003 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.15 inch (80.00 mm) |