Type 546 Manual Ball Valve, Double Contained CPVC x PVC, sized 3/4 x 3 inch, with EPDM seal, featuring dimensions of 7.87 inches in D, 11.22 inches in L, 10.59 inches in L1, 7.47 inches in L2, 2.76 inches in L3, 2.52 inches in L4, 8.11 inches in L5, 2.76 inches in L6, 9.25 inches in H, 4.13 inches in H1, 0.59 inches in H2, and 8.00 inches in M.
Type 546 Manual Ball Valve, Double Contained CPVC x PVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 150546907 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |