Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 163561025

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-C with threaded Rp 1¼ socket, designed for vertical installation, seals at a minimum water column of 2 m, and has a flow rate of 850 l/min at Δp=1 bar. It features a flow-optimized return cone, double guidance, and vibration-free operation even at high flow velocities. The valve has an installation length matching ball valve type 546, a pressure rating of 10 bar, and is equipped with EPDM sealing. It weighs 0.500 kg and has Z-length, end connectors, and union nuts with dimensions of 84 mm, 146 mm, and 100 mm respectively.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-C with threaded Rp 1¼ socket, designed for vertical installation, seals at a minimum water column of 2 m, and has a flow rate of 850 l/min at Δp=1 bar. It features a flow-optimized return cone, double guidance, and vibration-free operation even at high flow velocities. The valve has an installation length matching ball valve type 546, a pressure rating of 10 bar, and is equipped with EPDM sealing. It weighs 0.500 kg and has Z-length, end connectors, and union nuts with dimensions of 84 mm, 146 mm, and 100 mm respectively.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163561025 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
163561025
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 163561025
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163561025
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303017 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375520 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 8.27 inch (210.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369029 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514034 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details