Check valve type 561 PVC-U for vertical installation, designed with a flow-optimized return cone and double guidance, featuring PP-st backing flanges and a compact installation length matching ball valve type 546. Fits ISO 7005, EN 1092, BS 4504, and DIN 2501 flanges with an overall length of 340 mm, and seals at a minimum water column of 2 m. The unit has a 110 mm pipe diameter, 16 bar pressure rating, and a kv-value of 4150 L/min. Weight is 8.160 kg with FKM seal. Overall dimensions follow EN 558.
Without spring With backing flanges PP-st metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561438 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |