UNI-Rep S2 repair coupling for non-tensile connection of metal and plastic pipes, made of stainless steel 1.4571, with NBR sealing, rated for 16 bar working pressure and 25 bar proof pressure, suited for pipe outside diameters from 302 mm to 328 mm, weighing 11.3 kg, with a torque requirement of 40 N·m, and dimensions d=366 mm, B=142 mm, H=392 mm.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779962034 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |